TE Connectivity Chip Resistor - Surface Mount RA73F2A8K06BTD

Description
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A8K06BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A8K06BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A8K06BTDCT-ND
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A8K06BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A8K06BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A8K06BTDTR-ND
8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A8K06BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A8K06BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A8K06BTDDKR-ND
RA73F 2A 8K06 0.1% 5K RL

RA73F 2A 8K06 0.1% 5K RL

Buy Now Datasheet
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1401
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1401
RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1402
Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1402
RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 8K06, 0.1%, 1W, THIN FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A8K06BTDCT-ND 26AK1401
Product Name Chip Resistor - Surface Mount Res, 8K06, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details