TE Connectivity Chip Resistor - Surface Mount RA73F2A887RBTD

Description
887 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
887 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 887R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 887 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with automatic placement methods due to its uniform physical dimensions. It is RoHS compliant and adheres to standard resistance values within the IEC 63 E96 and E24 value grids. This component is ideal for use in power supplies, power switching, and braking systems.

Datasheet Summary
Powered by GS/AI

The Res 887R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 887 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with automatic placement methods due to its uniform physical dimensions. It is RoHS compliant and adheres to standard resistance values within the IEC 63 E96 and E24 value grids. This component is ideal for use in power supplies, power switching, and braking systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A887RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A887RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A887RBTDCT-ND
887 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

887 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A887RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A887RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A887RBTDTR-ND
887 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

887 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A887RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A887RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A887RBTDDKR-ND
RA73F 2A 887R 0.1% 5K RL

RA73F 2A 887R 0.1% 5K RL

Buy Now Datasheet
Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1458
Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1458
RES, 887R, 0.1%, 1W, THIN FILM, 0805; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 887R, 0.1%, 1W, THIN FILM, 0805; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1459
Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1459
RES, 887R, 0.1%, 1W, THIN FILM, 0805; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 887R, 0.1%, 1W, THIN FILM, 0805; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A887RBTDCT-ND 26AK1458
Product Name Chip Resistor - Surface Mount Res, 887R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers