TE Connectivity Chip Resistor - Surface Mount RA73F2A86R6BTD

Description
86.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
86.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 86R6, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 86.6 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance values. The resistor has a power rating of 1W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor's temperature coefficient of resistance (TCR) is as low as 25ppm/°C, ensuring minimal drift in resistance with temperature changes. It is compliant with RoHS standards and is suitable for use in power supplies, power switching, and braking systems. The RA73 series resistors are designed with accurate dimensions for automated placement, enhancing manufacturing efficiency. The maximum operating voltage is 100V, with a maximum overload voltage of 200V. Insulation resistance exceeds 9999 MΩ, ensuring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Res, 86R6, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 86.6 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance values. The resistor has a power rating of 1W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor's temperature coefficient of resistance (TCR) is as low as 25ppm/°C, ensuring minimal drift in resistance with temperature changes. It is compliant with RoHS standards and is suitable for use in power supplies, power switching, and braking systems. The RA73 series resistors are designed with accurate dimensions for automated placement, enhancing manufacturing efficiency. The maximum operating voltage is 100V, with a maximum overload voltage of 200V. Insulation resistance exceeds 9999 MΩ, ensuring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A86R6BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A86R6BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A86R6BTDTR-ND
86.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A86R6BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A86R6BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A86R6BTDCT-ND
86.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1445
Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1445
RES, 86R6, 0.1%, 1W, THIN FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 86R6, 0.1%, 1W, THIN FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1446
Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1446
RES, 86R6, 0.1%, 1W, THIN FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 86R6, 0.1%, 1W, THIN FILM, 0805; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A86R6BTDTR-ND 26AK1445
Product Name Chip Resistor - Surface Mount Res, 86R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers