TE Connectivity Chip Resistor - Surface Mount RA73F2A76R8BTD

Description
76.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
76.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 76R8, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 76.8 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. This component is built on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is available in standard values according to the IEC 63 E96 and E24 value grids, and it has a temperature coefficient of resistance (TCR) as low as 25ppm/°C. The RA73 series resistors are designed for automatic placement, ensuring accurate and uniform dimensions for efficient manufacturing processes. The maximum operating voltage is 100V, with a maximum overload voltage of 200V. Insulation resistance is greater than 9999 MΩ, ensuring reliable performance in various environmental conditions. This resistor is suitable for applications in power supplies, power switching, and braking systems.

Datasheet Summary
Powered by GS/AI

The Res, 76R8, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 76.8 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. This component is built on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is available in standard values according to the IEC 63 E96 and E24 value grids, and it has a temperature coefficient of resistance (TCR) as low as 25ppm/°C. The RA73 series resistors are designed for automatic placement, ensuring accurate and uniform dimensions for efficient manufacturing processes. The maximum operating voltage is 100V, with a maximum overload voltage of 200V. Insulation resistance is greater than 9999 MΩ, ensuring reliable performance in various environmental conditions. This resistor is suitable for applications in power supplies, power switching, and braking systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A76R8BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A76R8BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A76R8BTDCT-ND
76.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

76.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A76R8BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A76R8BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A76R8BTDTR-ND
76.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

76.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1386
Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1386
RES, 76R8, 0.1%, 1W, THIN FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 76R8, 0.1%, 1W, THIN FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1385
Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1385
RES, 76R8, 0.1%, 1W, THIN FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 76R8, 0.1%, 1W, THIN FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A76R8BTDCT-ND 26AK1386
Product Name Chip Resistor - Surface Mount Res, 76R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details