TE Connectivity Chip Resistor - Surface Mount RA73F2A768RBTDF

Description
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A768RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A768RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A768RBTDFTR-ND
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1391
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1391
RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1392
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1392
RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A768RBTDFTR-ND 26AK1391
Product Name Chip Resistor - Surface Mount Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details