TE Connectivity Chip Resistor - Surface Mount RA73F2A768RBTD

Description
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 768R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 768 ohms with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The resistor's temperature coefficient of resistance (TCR) is specified at 25ppm/°C, ensuring minimal drift with temperature changes. This component is suitable for use in power supplies, power switching, and braking systems, making it a versatile choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Res, 768R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 768 ohms with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. It operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The resistor's temperature coefficient of resistance (TCR) is specified at 25ppm/°C, ensuring minimal drift with temperature changes. This component is suitable for use in power supplies, power switching, and braking systems, making it a versatile choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A768RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A768RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A768RBTDCT-ND
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A768RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A768RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A768RBTDTR-ND
768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

768 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1389
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1389
RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1390
Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1390
RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 768R, 0.1%, 1W, THIN FILM, 0805; Resistance:768ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A768RBTDCT-ND 26AK1389
Product Name Chip Resistor - Surface Mount Res, 768R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details