TE Connectivity Chip Resistor - Surface Mount RA73F2A71R5BTDF

Description
71.5 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A71R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A71R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A71R5BTDFTR-ND
71.5 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

71.5 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1364
Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1364
RES, 71R5, 0.1%, 1W, THIN FILM, 0805; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 71R5, 0.1%, 1W, THIN FILM, 0805; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1363
Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1363
RES, 71R5, 0.1%, 1W, THIN FILM, 0805; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 71R5, 0.1%, 1W, THIN FILM, 0805; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 71R5, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7197
Res, 71R5, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7197
RES, 71R5, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 71R5, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A71R5BTDFTR-ND 26AK1364 47AK7197
Product Name Chip Resistor - Surface Mount Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 71R5, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details