The Res, 71R5, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 71.5 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. The resistor's temperature coefficient of resistance (TCR) is as low as 25ppm/°C, ensuring minimal drift in resistance with temperature changes. The RA73 series is compliant with RoHS standards and is designed for automatic placement, facilitating efficient manufacturing processes. Engineers may consider this resistor for use in power supplies, power switching, and braking systems, where precision and reliability are critical.
71.5 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
71.5 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 71R5, 0.1%, 1W, THIN FILM, 0805; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 71R5, 0.1%, 1W, THIN FILM, 0805; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A71R5BTDCT-ND | 26AK1361 |
| Product Name | Chip Resistor - Surface Mount | Res, 71R5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |