TE Connectivity Chip Resistor - Surface Mount RA73F2A6K65BTDF

Description
6.65 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A6K65BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A6K65BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A6K65BTDFTR-ND
6.65 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

6.65 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1275
Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1275
RES, 6K65, 0.1%, 1W, THIN FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 6K65, 0.1%, 1W, THIN FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1276
Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1276
RES, 6K65, 0.1%, 1W, THIN FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 6K65, 0.1%, 1W, THIN FILM, 0805; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A6K65BTDFTR-ND 26AK1275
Product Name Chip Resistor - Surface Mount Res, 6K65, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details