TE Connectivity Chip Resistor - Surface Mount RA73F2A6K34BTDF

Description
6.34 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
6.34 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6K34, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 6.34 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a high power-to-size ratio. The resistor is compliant with RoHS standards and is designed for automatic placement due to its uniform dimensions. The maximum operating voltage is 100V, with a maximum overload voltage of 200V. This component is ideal for use in power supplies, power switching, and braking systems.

Datasheet Summary
Powered by GS/AI

The Res, 6K34, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 6.34 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a high power-to-size ratio. The resistor is compliant with RoHS standards and is designed for automatic placement due to its uniform dimensions. The maximum operating voltage is 100V, with a maximum overload voltage of 200V. This component is ideal for use in power supplies, power switching, and braking systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A6K34BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A6K34BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A6K34BTDFTR-ND
6.34 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

6.34 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1268
Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1268
RES, 6K34, 0.1%, 1W, THIN FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 6K34, 0.1%, 1W, THIN FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1267
Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1267
RES, 6K34, 0.1%, 1W, THIN FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 6K34, 0.1%, 1W, THIN FILM, 0805; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A6K34BTDFTR-ND 26AK1268
Product Name Chip Resistor - Surface Mount Res, 6K34, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details