TE Connectivity Chip Resistor - Surface Mount RA73F2A6K19BTD

Description
6.19 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A6K19BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A6K19BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A6K19BTDTR-ND
6.19 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

6.19 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A6K19BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A6K19BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A6K19BTDCT-ND
6.19 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

6.19 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1261
Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1261
RES, 6K19, 0.1%, 1W, THIN FILM, 0805; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 6K19, 0.1%, 1W, THIN FILM, 0805; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1262
Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1262
RES, 6K19, 0.1%, 1W, THIN FILM, 0805; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 6K19, 0.1%, 1W, THIN FILM, 0805; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A6K19BTDTR-ND 26AK1261
Product Name Chip Resistor - Surface Mount Res, 6K19, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers