The Res, 69R8, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 69.8 ohms with a tolerance of ±0.1%, making it suitable for precise electronic circuits. The resistor has a power rating of 1W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor's temperature coefficient of resistance (TCR) is as low as 25ppm/°C, ensuring minimal drift in resistance with temperature changes. The RA73 series resistors are compatible with standard E24 and E96 resistance value grids, facilitating easy integration into various designs. With an insulation resistance greater than 9999 MΩ and a maximum operating voltage of 100V, this resistor is well-suited for demanding applications such as power supplies and braking systems. Its precise dimensions allow for automated placement, enhancing manufacturing efficiency.
69.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
69.8 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 69R8, 0.1%, 1W, THIN FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 69R8, 0.1%, 1W, THIN FILM, 0805; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A69R8BTDCT-ND | 26AK1333 |
| Product Name | Chip Resistor - Surface Mount | Res, 69R8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |