TE Connectivity Chip Resistor - Surface Mount RA73F2A68R1BTDF

Description
68.1 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A68R1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A68R1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A68R1BTDFTR-ND
68.1 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

68.1 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1327
Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1327
RES, 68R1, 0.1%, 1W, THIN FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 68R1, 0.1%, 1W, THIN FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1328
Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1328
RES, 68R1, 0.1%, 1W, THIN FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 68R1, 0.1%, 1W, THIN FILM, 0805; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7196
Res, 68R1, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7196
RES, 68R1, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 68R1, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A68R1BTDFTR-ND 26AK1327 47AK7196
Product Name Chip Resistor - Surface Mount Res, 68R1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 68R1, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details