TE Connectivity Chip Resistor - Surface Mount RA73F2A64R9BTD

Description
64.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
64.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A64R9BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A64R9BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A64R9BTDCT-ND
64.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

64.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A64R9BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A64R9BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A64R9BTDTR-ND
64.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

64.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1310
Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1310
RES, 64R9, 0.1%, 1W, THIN FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 64R9, 0.1%, 1W, THIN FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1309
Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1309
RES, 64R9, 0.1%, 1W, THIN FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 64R9, 0.1%, 1W, THIN FILM, 0805; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A64R9BTDCT-ND 26AK1310
Product Name Chip Resistor - Surface Mount Res, 64R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers