TE Connectivity Chip Resistor - Surface Mount RA73F2A61R9BTD

Description
61.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
61.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 61R9, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 61.9 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor is compliant with RoHS standards and is available in the 0805 package size, facilitating automatic placement in manufacturing processes. The device also offers a temperature coefficient of resistance (TCR) as low as 25ppm/°C, ensuring minimal drift over temperature variations.

Datasheet Summary
Powered by GS/AI

The Res, 61R9, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 61.9 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor is compliant with RoHS standards and is available in the 0805 package size, facilitating automatic placement in manufacturing processes. The device also offers a temperature coefficient of resistance (TCR) as low as 25ppm/°C, ensuring minimal drift over temperature variations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A61R9BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A61R9BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A61R9BTDTR-ND
61.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A61R9BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A61R9BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A61R9BTDCT-ND
61.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A61R9BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A61R9BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A61R9BTDDKR-ND
RA73F 2A 61R9 0.1% 5K RL

RA73F 2A 61R9 0.1% 5K RL

Buy Now Datasheet
Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1293
Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1293
RES, 61R9, 0.1%, 1W, THIN FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 61R9, 0.1%, 1W, THIN FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1294
Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1294
RES, 61R9, 0.1%, 1W, THIN FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 61R9, 0.1%, 1W, THIN FILM, 0805; Resistance:61.9ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A61R9BTDTR-ND 26AK1293
Product Name Chip Resistor - Surface Mount Res, 61R9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details