TE Connectivity Chip Resistor - Surface Mount RA73F2A60R4BTDF

Description
60.4 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
60.4 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A60R4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A60R4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A60R4BTDFTR-ND
60.4 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1288
Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1288
RES, 60R4, 0.1%, 1W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 60R4, 0.1%, 1W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1287
Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1287
RES, 60R4, 0.1%, 1W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 60R4, 0.1%, 1W, THIN FILM, 0805; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site
Res, 60R4, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7304
Res, 60R4, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7304
RES, 60R4, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 60R4, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A60R4BTDFTR-ND 26AK1288 47AK7304
Product Name Chip Resistor - Surface Mount Res, 60R4, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 60R4, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details