TE Connectivity Chip Resistor - Surface Mount RA73F2A5K76BTDF

Description
5.76 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A5K76BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A5K76BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A5K76BTDFTR-ND
5.76 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

5.76 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1195
Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1195
RES, 5K76, 0.1%, 1W, THIN FILM, 0805; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 5K76, 0.1%, 1W, THIN FILM, 0805; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1196
Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1196
RES, 5K76, 0.1%, 1W, THIN FILM, 0805; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 5K76, 0.1%, 1W, THIN FILM, 0805; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A5K76BTDFTR-ND 26AK1195
Product Name Chip Resistor - Surface Mount Res, 5K76, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details