The Res, 5K49, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 5.49 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance values. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. This component is built on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. It is compatible with standard E24 and E96 resistance value grids, ensuring easy integration into various designs. The resistor's construction allows for automatic placement, enhancing manufacturing efficiency. With a maximum operating voltage of 100V and a maximum overload voltage of 200V, this resistor is suitable for use in power supplies, power switching, and braking systems. Its insulation resistance exceeds 9999 MΩ, contributing to its reliability in demanding environments.
5.49 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
5.49 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 5K49, 0.1%, 1W, THIN FILM, 0805; Resistance:5.49kohm;
RES, 5K49, 0.1%, 1W, THIN FILM, 0805; Resistance:5.49kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A5K49BTDCT-ND | 26AK1186 |
| Product Name | Chip Resistor - Surface Mount | Res, 5K49, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |