TE Connectivity Chip Resistor - Surface Mount RA73F2A57R6BTDF

Description
57.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
57.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A57R6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A57R6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A57R6BTDFTR-ND
57.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

57.6 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1244
Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1244
RES, 57R6, 0.1%, 1W, THIN FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 57R6, 0.1%, 1W, THIN FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1243
Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1243
RES, 57R6, 0.1%, 1W, THIN FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 57R6, 0.1%, 1W, THIN FILM, 0805; Resistance:57.6ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A57R6BTDFTR-ND 26AK1244
Product Name Chip Resistor - Surface Mount Res, 57R6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers