TE Connectivity Chip Resistor - Surface Mount RA73F2A511RBTDF

Description
511 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A511RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A511RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A511RBTDFTR-ND
511 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

511 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2389908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389908P
Surface Mount Resistors 2389908P
TE Connectivity RA73F2A511RBTDF

TE Connectivity RA73F2A511RBTDF

Supplier's Site
Surface Mount Resistors - 2389908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389908
Surface Mount Resistors 2389908
TE Connectivity RA73F2A511RBTDF

TE Connectivity RA73F2A511RBTDF

Supplier's Site
Surface Mount Resistors - 2389907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389907
Surface Mount Resistors 2389907
TE Connectivity RA73F2A511RBTDF

TE Connectivity RA73F2A511RBTDF

Supplier's Site
Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1208
Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1208
RES, 511R, 0.1%, 1W, THIN FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 511R, 0.1%, 1W, THIN FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1207
Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1207
RES, 511R, 0.1%, 1W, THIN FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 511R, 0.1%, 1W, THIN FILM, 0805; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A511RBTDFTR-ND 2389908P 26AK1208
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 511R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers