TE Connectivity Chip Resistor - Surface Mount RA73F2A499RBTDF

Description
499 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A499RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A499RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A499RBTDFTR-ND
499 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

499 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1172
Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1172
RES, 499R, 0.1%, 1W, THIN FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 499R, 0.1%, 1W, THIN FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1171
Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1171
RES, 499R, 0.1%, 1W, THIN FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 499R, 0.1%, 1W, THIN FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A499RBTDFTR-ND 26AK1172
Product Name Chip Resistor - Surface Mount Res, 499R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details