TE Connectivity Chip Resistor - Surface Mount RA73F2A487RBTDF

Description
487 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A487RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A487RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A487RBTDFTR-ND
487 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

487 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RA73F2A487RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RA73F2A487RBTDF
Chip Resistor - Surface Mount RA73F2A487RBTDF
RA73F 2A 487R 0.1% 1K RL

RA73F 2A 487R 0.1% 1K RL

Supplier's Site Datasheet
Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1168
Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1168
RES, 487R, 0.1%, 1W, THIN FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 487R, 0.1%, 1W, THIN FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1167
Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1167
RES, 487R, 0.1%, 1W, THIN FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 487R, 0.1%, 1W, THIN FILM, 0805; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-RA73F2A487RBTDFTR-ND RA73F2A487RBTDF 26AK1168
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 487R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details