TE Connectivity Chip Resistor - Surface Mount RA73F2A402RBTDF

Description
402 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
402 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 402R, 0.1%, 1W, Thin Film, 0805 resistor from the RA73 series features a resistance value of 402 ohms with a tolerance of ±0.1%. It is designed for high stability and precision applications, capable of handling a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The resistor's temperature coefficient of resistance (TCR) is as low as 25ppm/°C, ensuring minimal drift in resistance with temperature changes. This component is suitable for applications in power supplies, power switching, and braking systems, making it a versatile choice for engineers seeking reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Res, 402R, 0.1%, 1W, Thin Film, 0805 resistor from the RA73 series features a resistance value of 402 ohms with a tolerance of ±0.1%. It is designed for high stability and precision applications, capable of handling a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The resistor's temperature coefficient of resistance (TCR) is as low as 25ppm/°C, ensuring minimal drift in resistance with temperature changes. This component is suitable for applications in power supplies, power switching, and braking systems, making it a versatile choice for engineers seeking reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A402RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A402RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A402RBTDFTR-ND
402 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

402 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1136
Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1136
RES, 402R, 0.1%, 1W, THIN FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 402R, 0.1%, 1W, THIN FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1135
Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1135
RES, 402R, 0.1%, 1W, THIN FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 402R, 0.1%, 1W, THIN FILM, 0805; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A402RBTDFTR-ND 26AK1136
Product Name Chip Resistor - Surface Mount Res, 402R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details