TE Connectivity Chip Resistor - Surface Mount RA73F2A3K83BTDF

Description
3.83 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.83 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A3K83BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A3K83BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A3K83BTDFTR-ND
3.83 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

3.83 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1035
Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1035
RES, 3K83, 0.1%, 1W, THIN FILM, 0805; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 3K83, 0.1%, 1W, THIN FILM, 0805; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1036
Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1036
RES, 3K83, 0.1%, 1W, THIN FILM, 0805; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 3K83, 0.1%, 1W, THIN FILM, 0805; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A3K83BTDFTR-ND 26AK1035
Product Name Chip Resistor - Surface Mount Res, 3K83, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details