TE Connectivity Chip Resistor - Surface Mount RA73F2A3K48BTDF

Description
3.48 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.48 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A3K48BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A3K48BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A3K48BTDFTR-ND
3.48 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

3.48 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1019
Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1019
RES, 3K48, 0.1%, 1W, THIN FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 3K48, 0.1%, 1W, THIN FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1020
Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1020
RES, 3K48, 0.1%, 1W, THIN FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 3K48, 0.1%, 1W, THIN FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A3K48BTDFTR-ND 26AK1019
Product Name Chip Resistor - Surface Mount Res, 3K48, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details