The Res, 3K01, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 3.01 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. This component is constructed on an aluminum-nitride substrate, which provides high thermal conductivity and a favorable power-to-size ratio. The resistor's temperature coefficient of resistance (TCR) is as low as 25 ppm/°C, ensuring minimal variation in resistance with temperature changes. The RA73 series resistors are compatible with standard E24 and E96 resistance value grids, facilitating easy integration into various designs. With an insulation resistance greater than 9999 MΩ and a maximum operating voltage of 100V, this resistor is well-suited for demanding applications such as power supplies, power switching, and braking systems. The RA73 series also supports automatic placement methods due to its uniform physical dimensions.
3.01 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
3.01 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 3K01, 0.1%, 1W, THIN FILM, 0805; Resistance:3.01kohm;
RES, 3K01, 0.1%, 1W, THIN FILM, 0805; Resistance:3.01kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A3K01BTDCT-ND | 26AK0994 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K01, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |