TE Connectivity Chip Resistor - Surface Mount RA73F2A357RBTD

Description
357 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A357RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A357RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A357RBTDCT-ND
357 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

357 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A357RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A357RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A357RBTDTR-ND
357 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

357 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1074
Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1074
RES, 357R, 0.1%, 1W, THIN FILM, 0805; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 357R, 0.1%, 1W, THIN FILM, 0805; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1073
Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1073
RES, 357R, 0.1%, 1W, THIN FILM, 0805; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 357R, 0.1%, 1W, THIN FILM, 0805; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A357RBTDCT-ND 26AK1074
Product Name Chip Resistor - Surface Mount Res, 357R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers