TE Connectivity Chip Resistor - Surface Mount RA73F2A316RBTDF

Description
316 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A316RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A316RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A316RBTDFTR-ND
316 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

316 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1055
Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1055
RES, 316R, 0.1%, 1W, THIN FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 316R, 0.1%, 1W, THIN FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK1056
Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK1056
RES, 316R, 0.1%, 1W, THIN FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 316R, 0.1%, 1W, THIN FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A316RBTDFTR-ND 26AK1055
Product Name Chip Resistor - Surface Mount Res, 316R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers