TE Connectivity Chip Resistor - Surface Mount RA73F2A2K87BTD

Description
2.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A2K87BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A2K87BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A2K87BTDCT-ND
2.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

2.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A2K87BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A2K87BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A2K87BTDTR-ND
2.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

2.87 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0849
Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0849
RES, 2K87, 0.1%, 1W, THIN FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K87, 0.1%, 1W, THIN FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0850
Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0850
RES, 2K87, 0.1%, 1W, THIN FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 2K87, 0.1%, 1W, THIN FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A2K87BTDCT-ND 26AK0849
Product Name Chip Resistor - Surface Mount Res, 2K87, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details