The Res, 294R, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for applications requiring high stability and accuracy. It features a resistance value of 294 ohms with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C.
This component utilizes an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor is compatible with standard E24 and E96 resistance value grids, ensuring a wide selection of available resistance values. It also boasts a temperature coefficient of resistance (TCR) as low as 25 ppm/°C, enhancing its performance in temperature-sensitiv
294 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 294R, 0.1%, 1W, THIN FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 294R, 0.1%, 1W, THIN FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A294RBTDFTR-ND | 26AK0991 |
| Product Name | Chip Resistor - Surface Mount | Res, 294R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |