TE Connectivity Chip Resistor - Surface Mount RA73F2A28K7BTD

Description
28.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A28K7BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A28K7BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A28K7BTDTR-ND
28.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

28.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A28K7BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A28K7BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A28K7BTDCT-ND
28.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

28.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A28K7BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A28K7BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A28K7BTDDKR-ND
RA73F 2A 28K7 0.1% 5K RL

RA73F 2A 28K7 0.1% 5K RL

Buy Now Datasheet
Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0974
Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0974
RES, 28K7, 0.1%, 1W, THIN FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 28K7, 0.1%, 1W, THIN FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0973
Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0973
RES, 28K7, 0.1%, 1W, THIN FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 28K7, 0.1%, 1W, THIN FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A28K7BTDTR-ND 26AK0974
Product Name Chip Resistor - Surface Mount Res, 28K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details