TE Connectivity Chip Resistor - Surface Mount RA73F2A22K1BTDF

Description
22.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A22K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A22K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A22K1BTDFTR-ND
22.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0892
Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0892
RES, 22K1, 0.1%, 1W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 22K1, 0.1%, 1W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0891
Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0891
RES, 22K1, 0.1%, 1W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 22K1, 0.1%, 1W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A22K1BTDFTR-ND 26AK0892
Product Name Chip Resistor - Surface Mount Res, 22K1, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details