TE Connectivity Chip Resistor - Surface Mount RA73F2A226RBTD

Description
226 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A226RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A226RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A226RBTDCT-ND
226 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

226 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A226RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A226RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A226RBTDTR-ND
226 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

226 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0901
Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0901
RES, 226R, 0.1%, 1W, THIN FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 226R, 0.1%, 1W, THIN FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0902
Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0902
RES, 226R, 0.1%, 1W, THIN FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 226R, 0.1%, 1W, THIN FILM, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A226RBTDCT-ND 26AK0901
Product Name Chip Resistor - Surface Mount Res, 226R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details