TE Connectivity Chip Resistor - Surface Mount RA73F2A210RBTD

Description
210 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
210 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A210RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A210RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A210RBTDCT-ND
210 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

210 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A210RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A210RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A210RBTDTR-ND
210 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

210 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A210RBTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A210RBTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A210RBTDDKR-ND
RA73F 2A 210R 0.1% 5K RL

RA73F 2A 210R 0.1% 5K RL

Buy Now Datasheet
Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0882
Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0882
RES, 210R, 0.1%, 1W, THIN FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 210R, 0.1%, 1W, THIN FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0881
Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0881
RES, 210R, 0.1%, 1W, THIN FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 210R, 0.1%, 1W, THIN FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A210RBTDCT-ND 26AK0882
Product Name Chip Resistor - Surface Mount Res, 210R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers