TE Connectivity Chip Resistor - Surface Mount RA73F2A20KBTDF

Description
20 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A20KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A20KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A20KBTDFTR-ND
20 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0860
Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0860
RES, 20K, 0.1%, 1W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 20K, 0.1%, 1W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0859
Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0859
RES, 20K, 0.1%, 1W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 20K, 0.1%, 1W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A20KBTDFTR-ND 26AK0860
Product Name Chip Resistor - Surface Mount Res, 20K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details