TE Connectivity Chip Resistor - Surface Mount RA73F2A20K5BTD

Description
20.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
20.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RA73 series thin film precision resistor, part number 26AK0862, features a resistance value of 20.5 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 1W in an 0805 package size, making it suitable for applications requiring high power in a compact form factor. The resistor has a temperature coefficient of resistance (TCR) as low as 25 ppm/°C, ensuring high stability and accuracy over varying temperatures. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The RA73 series is designed for automatic placement, with precise dimensions that facilitate efficient manufacturing processes. This product is RoHS compliant and is ideal for use in power supplies, power switching, and braking systems.

Datasheet Summary
Powered by GS/AI

The RA73 series thin film precision resistor, part number 26AK0862, features a resistance value of 20.5 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 1W in an 0805 package size, making it suitable for applications requiring high power in a compact form factor. The resistor has a temperature coefficient of resistance (TCR) as low as 25 ppm/°C, ensuring high stability and accuracy over varying temperatures. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The RA73 series is designed for automatic placement, with precise dimensions that facilitate efficient manufacturing processes. This product is RoHS compliant and is ideal for use in power supplies, power switching, and braking systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A20K5BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A20K5BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A20K5BTDTR-ND
20.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A20K5BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A20K5BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A20K5BTDCT-ND
20.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A20K5BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A20K5BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A20K5BTDDKR-ND
RA73F 2A 20K5 0.1% 5K RL

RA73F 2A 20K5 0.1% 5K RL

Buy Now Datasheet
Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0862
Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0862
RES, 20K5, 0.1%, 1W, THIN FILM, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 20K5, 0.1%, 1W, THIN FILM, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0861
Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0861
RES, 20K5, 0.1%, 1W, THIN FILM, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 20K5, 0.1%, 1W, THIN FILM, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A20K5BTDTR-ND 26AK0862
Product Name Chip Resistor - Surface Mount Res, 20K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details