The RA73 series thin film precision resistor, specifically the 200-ohm variant, features a resistance tolerance of ±0.1% and a power rating of 1W in an 0805 package size. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a superior power-to-size ratio. The resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) as low as 25ppm/°C. The maximum operating voltage is rated at 100V, with a maximum overload voltage of 200V. This component is suitable for applications in power supplies, power switching, and braking systems, making it a reliable choice for precision electronic designs.
TE Connectivity RA73F2A200RBTDF
TE Connectivity RA73F2A200RBTDF
TE Connectivity RA73F2A200RBTDF
200 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 200R, 0.1%, 1W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 200R, 0.1%, 1W, THIN FILM, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes
RES, 200R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2389890P | 1712-RA73F2A200RBTDFTR-ND | 26AK0868 | 47AK7464 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 200R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity | Res, 200R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 200 ohms | 200 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts |