TE Connectivity Chip Resistor - Surface Mount RA73F2A1K96BTD

Description
1.96 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A1K96BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K96BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K96BTDCT-ND
1.96 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A1K96BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K96BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K96BTDTR-ND
1.96 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A1K96BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K96BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K96BTDDKR-ND
RA73F 2A 1K96 0.1% 5K RL

RA73F 2A 1K96 0.1% 5K RL

Buy Now Datasheet
Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0553
Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0553
RES, 1K96, 0.1%, 1W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K96, 0.1%, 1W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0552
Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0552
RES, 1K96, 0.1%, 1W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K96, 0.1%, 1W, THIN FILM, 0805; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A1K96BTDCT-ND 26AK0553
Product Name Chip Resistor - Surface Mount Res, 1K96, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers