TE Connectivity Chip Resistor - Surface Mount RA73F2A1K91BTDF

Description
1.91 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.91 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A1K91BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K91BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K91BTDFTR-ND
1.91 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.91 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0550
Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0550
RES, 1K91, 0.1%, 1W, THIN FILM, 0805; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K91, 0.1%, 1W, THIN FILM, 0805; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0551
Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0551
RES, 1K91, 0.1%, 1W, THIN FILM, 0805; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K91, 0.1%, 1W, THIN FILM, 0805; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A1K91BTDFTR-ND 26AK0550
Product Name Chip Resistor - Surface Mount Res, 1K91, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details