TE Connectivity Chip Resistor - Surface Mount RA73F2A1K5BTD

Description
1.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
1.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K5, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 1.5 kΩ with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a compact size suitable for various applications, including power supplies and braking systems. This component operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The temperature coefficient of resistance (TCR) is specified at 25 ppm/°C, ensuring minimal drift in resistance with temperature changes. The RA73 series resistors are compatible with automatic placement methods due to their uniform dimensions, making them suitable for high-volume production. The product is RoHS compliant and offers excellent insulation resistance, exceeding 9999 MΩ. It is packaged in a standard 0805 size, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 1K5, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 1.5 kΩ with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a compact size suitable for various applications, including power supplies and braking systems. This component operates within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The temperature coefficient of resistance (TCR) is specified at 25 ppm/°C, ensuring minimal drift in resistance with temperature changes. The RA73 series resistors are compatible with automatic placement methods due to their uniform dimensions, making them suitable for high-volume production. The product is RoHS compliant and offers excellent insulation resistance, exceeding 9999 MΩ. It is packaged in a standard 0805 size, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A1K5BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K5BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K5BTDTR-ND
1.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A1K5BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K5BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K5BTDCT-ND
1.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.5 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A1K5BTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K5BTDDKR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K5BTDDKR-ND
RA73F 2A 1K5 0.1% 5K RL

RA73F 2A 1K5 0.1% 5K RL

Buy Now Datasheet
Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0508
Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0508
RES, 1K5, 0.1%, 1W, THIN FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K5, 0.1%, 1W, THIN FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0509
Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0509
RES, 1K5, 0.1%, 1W, THIN FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K5, 0.1%, 1W, THIN FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A1K5BTDTR-ND 26AK0508
Product Name Chip Resistor - Surface Mount Res, 1K5, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers