TE Connectivity Chip Resistor - Surface Mount RA73F2A1K18BTD

Description
1.18 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.18 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A1K18BTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K18BTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K18BTDCT-ND
1.18 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.18 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A1K18BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K18BTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K18BTDTR-ND
1.18 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1.18 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0468
Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0468
RES, 1K18, 0.1%, 1W, THIN FILM, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K18, 0.1%, 1W, THIN FILM, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0469
Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0469
RES, 1K18, 0.1%, 1W, THIN FILM, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K18, 0.1%, 1W, THIN FILM, 0805; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A1K18BTDCT-ND 26AK0468
Product Name Chip Resistor - Surface Mount Res, 1K18, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers