TE Connectivity Surface Mount Resistors RA73F2A1K0BTDF

Description
TE Connectivity RA73F2A1K0BTDF
Request a Quote Datasheet
Description
TE Connectivity RA73F2A1K0BTDF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2389882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389882
Surface Mount Resistors 2389882
TE Connectivity RA73F2A1K0BTDF

TE Connectivity RA73F2A1K0BTDF

Supplier's Site
Surface Mount Resistors - 2389883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389883P
Surface Mount Resistors 2389883P
TE Connectivity RA73F2A1K0BTDF

TE Connectivity RA73F2A1K0BTDF

Supplier's Site
Surface Mount Resistors - 2389883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2389883
Surface Mount Resistors 2389883
TE Connectivity RA73F2A1K0BTDF

TE Connectivity RA73F2A1K0BTDF

Supplier's Site
Chip Resistor - Surface Mount - 1712-RA73F2A1K0BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A1K0BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A1K0BTDFTR-ND
1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

1 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor - 206076966 - Radwell International
Willingboro, NJ, United States
Resistor
206076966
Resistor 206076966
RESISTOR, RA73 SERIES, 1 KOHMS RESISTANCE, 0.1% TOLERANCE, 1 W POWER RATING, 100 V RATING, PCB MOUNT, THIN FILM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RA73 SERIES, 1 KOHMS RESISTANCE, 0.1% TOLERANCE, 1 W POWER RATING, 100 V RATING, PCB MOUNT, THIN FILM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0442
Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0442
RES, 1K, 0.1%, 1W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K, 0.1%, 1W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0443
Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0443
RES, 1K, 0.1%, 1W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 1K, 0.1%, 1W, THIN FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2389882 1712-RA73F2A1K0BTDFTR-ND 206076966 26AK0442
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor Res, 1K, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details