TE Connectivity Chip Resistor - Surface Mount RA73F2A19K6BTDF

Description
19.6 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A19K6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A19K6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A19K6BTDFTR-ND
19.6 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

19.6 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0780
Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0780
RES, 19K6, 0.1%, 1W, THIN FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 19K6, 0.1%, 1W, THIN FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0779
Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0779
RES, 19K6, 0.1%, 1W, THIN FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 19K6, 0.1%, 1W, THIN FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A19K6BTDFTR-ND 26AK0780
Product Name Chip Resistor - Surface Mount Res, 19K6, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614944-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details