TE Connectivity Chip Resistor - Surface Mount RA73F2A191RBTD

Description
191 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A191RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A191RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A191RBTDTR-ND
191 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

191 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A191RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A191RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A191RBTDCT-ND
191 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

191 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0781
Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0781
RES, 191R, 0.1%, 1W, THIN FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 191R, 0.1%, 1W, THIN FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0782
Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0782
RES, 191R, 0.1%, 1W, THIN FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 191R, 0.1%, 1W, THIN FILM, 0805; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A191RBTDTR-ND 26AK0781
Product Name Chip Resistor - Surface Mount Res, 191R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details