The Res, 18K7, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 18.7 kΩ with a tolerance of ±0.1% and a power rating of 1W at 70°C. The resistor is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100V, with a maximum overload voltage of 200V. The resistor is suitable for applications in power supplies, power switching, and braking systems, and is compliant with RoHS standards. Its precise dimensions facilitate automatic placement in manufacturing processes.
18.7 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
RES, 18K7, 0.1%, 1W, THIN FILM, 0805; Resistance:18.7kohm;
RES, 18K7, 0.1%, 1W, THIN FILM, 0805; Resistance:18.7kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RA73F2A18K7BTDFTR-ND | 26AK0764 |
| Product Name | Chip Resistor - Surface Mount | Res, 18K7, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |