TE Connectivity Chip Resistor - Surface Mount RA73F2A18K2BTDF

Description
18.2 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
18.2 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 18K2, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 18.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor is compliant with RoHS standards and is designed for automatic placement, ensuring consistent dimensions for efficient manufacturing processes. This component is ideal for use in power supplies, power switching, and braking systems.

Datasheet Summary
Powered by GS/AI

The Res, 18K2, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 18.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates within a temperature range of -55°C to +155°C. It is constructed on an aluminum-nitride substrate, providing high thermal conductivity and a favorable power-to-size ratio. The resistor is compliant with RoHS standards and is designed for automatic placement, ensuring consistent dimensions for efficient manufacturing processes. This component is ideal for use in power supplies, power switching, and braking systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A18K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A18K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A18K2BTDFTR-ND
18.2 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

18.2 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0760
Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0760
RES, 18K2, 0.1%, 1W, THIN FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 18K2, 0.1%, 1W, THIN FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0759
Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0759
RES, 18K2, 0.1%, 1W, THIN FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 18K2, 0.1%, 1W, THIN FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A18K2BTDFTR-ND 26AK0760
Product Name Chip Resistor - Surface Mount Res, 18K2, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details