TE Connectivity Chip Resistor - Surface Mount RA73F2A17K8BTDF

Description
17.8 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A17K8BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A17K8BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A17K8BTDFTR-ND
17.8 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

17.8 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0748
Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0748
RES, 17K8, 0.1%, 1W, THIN FILM, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 17K8, 0.1%, 1W, THIN FILM, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0747
Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0747
RES, 17K8, 0.1%, 1W, THIN FILM, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 17K8, 0.1%, 1W, THIN FILM, 0805; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A17K8BTDFTR-ND 26AK0748
Product Name Chip Resistor - Surface Mount Res, 17K8, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details