TE Connectivity Chip Resistor - Surface Mount RA73F2A178RBTDF

Description
178 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
178 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A178RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A178RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A178RBTDFTR-ND
178 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

178 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0756
Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0756
RES, 178R, 0.1%, 1W, THIN FILM, 0805; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 178R, 0.1%, 1W, THIN FILM, 0805; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0755
Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0755
RES, 178R, 0.1%, 1W, THIN FILM, 0805; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 178R, 0.1%, 1W, THIN FILM, 0805; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 47AK7462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
47AK7462
Res, 178R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 47AK7462
RES, 178R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 178R, 0.1%, 1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RA73F2A178RBTDFTR-ND 26AK0756 47AK7462
Product Name Chip Resistor - Surface Mount Res, 178R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity Res, 178R, 0.1%, 1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details