TE Connectivity Chip Resistor - Surface Mount RA73F2A16K9BTDF

Description
16.9 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Description
16.9 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 16K9, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 16.9 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is built on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with standard E24 and E96 resistance value grids, ensuring a wide selection of available resistance values. It also boasts a low temperature coefficient of resistance (TCR) of 25 ppm/°C, enhancing its reliability in various applications, including power supplies and braking systems. The RA73 series resistors are designed for automatic placement, featuring uniform dimensions that facilitate efficient manufacturing processes. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Res, 16K9, 0.1%, 1W, Thin Film, 0805 is a precision thin film chip resistor from the RA73 series, designed for high stability and performance. It features a resistance value of 16.9 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 1W at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is built on an aluminum-nitride substrate, which provides high thermal conductivity and contributes to its high power-to-size ratio. The resistor is compatible with standard E24 and E96 resistance value grids, ensuring a wide selection of available resistance values. It also boasts a low temperature coefficient of resistance (TCR) of 25 ppm/°C, enhancing its reliability in various applications, including power supplies and braking systems. The RA73 series resistors are designed for automatic placement, featuring uniform dimensions that facilitate efficient manufacturing processes. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A16K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A16K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A16K9BTDFTR-ND
16.9 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

16.9 kOhms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0728
Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0728
RES, 16K9, 0.1%, 1W, THIN FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 16K9, 0.1%, 1W, THIN FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0727
Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0727
RES, 16K9, 0.1%, 1W, THIN FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 16K9, 0.1%, 1W, THIN FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A16K9BTDFTR-ND 26AK0728
Product Name Chip Resistor - Surface Mount Res, 16K9, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details