TE Connectivity Chip Resistor - Surface Mount RA73F2A165RBTD

Description
165 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
165 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RA73F2A165RBTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A165RBTDCT-ND
Chip Resistor - Surface Mount 1712-RA73F2A165RBTDCT-ND
165 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

165 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RA73F2A165RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RA73F2A165RBTDTR-ND
Chip Resistor - Surface Mount 1712-RA73F2A165RBTDTR-ND
165 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

165 Ohms ±0.1% 1W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0734
Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0734
RES, 165R, 0.1%, 1W, THIN FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 165R, 0.1%, 1W, THIN FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity - 26AK0733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
26AK0733
Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity 26AK0733
RES, 165R, 0.1%, 1W, THIN FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

RES, 165R, 0.1%, 1W, THIN FILM, 0805; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RA73 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RA73F2A165RBTDCT-ND 26AK0734
Product Name Chip Resistor - Surface Mount Res, 165R, 0.1%, 1W, Thin Film, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details